Samtec LPAM-30-01.0-L-08-2-
Samtec LPAM-30-01.0-L-08-2-
.050" LP ARRAY HIGH-SPEED HIGH- Product overview: LPAM-30-01.0-L-08-2-
.050 LP Array High-Speed High-Density Lo
.050" LP Array High-Speed High-Density Low Profile Open-Pin-Field Array, Terminal
.050 LP ARRAY HIGH-SPEED HIGH
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2088788 | 308-LPAM-30-01.0-L-08-2-K-TR | LPAM-30-01.0-L-08-2-K-TR | 96AH1049 | LPAM-30-01.0-L-08-2-K-TR |
| Product Name | PCB Sockets | Electronic Connector | Pin & Socket Connectors | .050" Lp Array High-Speed High-Density Low Profile Open-Pin-Field Array, Terminal Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | ||||
| Mounting | Surface mount | ||||
| Contact Pitch | 1.27 mm (0.0500 inch) | ||||
| Number of Contacts | 240 # |