LST SERIES -- STANDARD BOARD-TO-BOARD HERMAPHRODITIC CONNECTORS
Samtec Inc.
Standard Board-to-Board Hermaphroditic Connectors
LST Series
Description
Through Hole
Available up to 30 Pins Per Row
Double Row
Gold, Tin and Selective Gold Plating
Description
Through Hole
Available up to 30 Pins Per Row
Double Row
Gold, Tin and Selective Gold Plating
Suppliers
Standard Board-to-Board Hermaphroditic Connectors
LST Series
Through Hole
Available up to 30 Pins Per Row
Double Row
Gold, Tin and Selective Gold Plating
- Through Hole
- Available up to 30 Pins Per Row
- Double Row
- Gold, Tin and Selective Gold Plating
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
LST Series |
|
Product Name
|
Standard Board-to-Board Hermaphroditic Connectors |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Wire to Board Connector
Connector Type
Header Connector
Termination
Solder
View Details
Smiths Interconnect, a Molex company
Category
Board to Board Connector
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details