Samtec Inc. Pin & Socket Connectors MEC1-108-02-F-D-A

Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet
Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MEC1-108-02-F-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MEC1-108-02-F-D-A
Pin & Socket Connectors MEC1-108-02-F-D-A
1.00 mm Mini Edge Card Skt Vertical

1.00 mm Mini Edge Card Skt Vertical

Buy Now
Card Edge Conn, Dual Side, 16Pos, Smd; Card Edge Connector Type Samtec - 14R9867 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 16Pos, Smd; Card Edge Connector Type Samtec
14R9867
Card Edge Conn, Dual Side, 16Pos, Smd; Card Edge Connector Type Samtec 14R9867
CARD EDGE CONN, DUAL SIDE, 16POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 16POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Card Edge & Backplane Connector, Mec1 Series, Card Edge, Receptacle, 14, 1 Mm, Surface Mount Rohs Compliant Samtec - 69W9843 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Mec1 Series, Card Edge, Receptacle, 14, 1 Mm, Surface Mount Rohs Compliant Samtec
69W9843
Card Edge & Backplane Connector, Mec1 Series, Card Edge, Receptacle, 14, 1 Mm, Surface Mount Rohs Compliant Samtec 69W9843
Card Edge & Backplane Connector, MEC1 Series, Card Edge, Receptacle, 14, 1 mm, Surface Mount RoHS Compliant: Yes

Card Edge & Backplane Connector, MEC1 Series, Card Edge, Receptacle, 14, 1 mm, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC1-108-02-F-D-A 14R9867 69W9843
Product Name Pin & Socket Connectors Card Edge Conn, Dual Side, 16Pos, Smd; Card Edge Connector Type Samtec Card Edge & Backplane Connector, Mec1 Series, Card Edge, Receptacle, 14, 1 Mm, Surface Mount Rohs Compliant Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
uTCA - 10058835-1003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; Micro Connector and Nano Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 12 volts
View Details
3 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Conn Assy High Cur Card Edge Amp - Te Connectivity - 75AC5216 - Newark, An Avnet Company
Specs
Connector Type Card Edge Connector
View Details