Samtec Inc. PCB Headers FTSH-104-01-F-DV

Description
.050" Micro Terminal Strip
Request a Quote Datasheet
Description
.050" Micro Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1798872 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1798872
PCB Headers 1798872
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1799081 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1799081
PCB Headers 1799081
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-FTSH-104-01-F-DV
SMD Electronic Connector 314-FTSH-104-01-F-DV
CONN HEADER SMD 8POS 1.27MM Product overview: FTSH-104-01-F-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-104-01-F-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 8POS 1.27MM Product overview: FTSH-104-01-F-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-104-01-F-DV can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Header, 8Pos, 2Row, 1.27Mm; Connector Systems Samtec - 44P2974 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 1.27Mm; Connector Systems Samtec
44P2974
Connector, Header, 8Pos, 2Row, 1.27Mm; Connector Systems Samtec 44P2974
CONNECTOR, HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1798872 314-FTSH-104-01-F-DV 44P2974
Product Name PCB Headers SMD Electronic Connector Connector, Header, 8Pos, 2Row, 1.27Mm; Connector Systems Samtec
Category Wire to Board Connector
Connector Type Header Connector Wire to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount
Unlock Full Specs
to access all available technical data