5.00 mm PowerStrip30 A Dual Leaf Skt Str
Samtec MPS-04-7.70-01-L-V PCB Socket
Samtec MPS-04-7.70-01-L-V PCB Socket
CONN MINI-PWR TERM STRP SKT 4 POS SLDR ST TH 32TERM ROHS COMPLIANT: YES
POWER CONN, RCPT, 4POS, 1ROW, 5MM; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:PCB Mount; Product Range:PowerStrip 30 MPS Series; Contact Material:Copper Alloy; Contact Gender:Socket RoHS Compliant: Yes
VERTICAL MINI-POWER SKT
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MPS-04-7.70-01-L-V | 7676944P | 7676944 | 38AH0982 | 95AC4747 | MPS-04-7.70-01-L-V |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Conn Mini-Pwr Term Strp Skt 4 Pos Sldr St Th 32Term Rohs Compliant Samtec | Power Conn, Rcpt, 4Pos, 1Row, 5Mm; Pitch Spacing Samtec | Blade Type Power Connectors |
| Termination | Solder | Solder | ||||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | PCB Mount | Through Hole |