Samtec Inc. PCB Sockets SFC-125-T2-F-D-A

Description
Samtec SFC-125-T2-F-D-A PCB Socket
Request a Quote Datasheet
Description
Samtec SFC-125-T2-F-D-A PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1803605 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803605
PCB Sockets 1803605
Samtec SFC-125-T2-F-D-A PCB Socket

Samtec SFC-125-T2-F-D-A PCB Socket

Supplier's Site
PCB Sockets - 1804086 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804086
PCB Sockets 1804086
Samtec SFC-125-T2-F-D-A PCB Socket

Samtec SFC-125-T2-F-D-A PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SFC-125-T2-F-D-A
SMD Electronic Connector 315-SFC-125-T2-F-D-A
CONN RCPT 50POS 0.05 GOLD SMD Product overview: SFC-125-T2-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-125-T2-F-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 50POS 0.05 GOLD SMD Product overview: SFC-125-T2-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-125-T2-F-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 50, Pos; Connector Systems Samtec - 67P4111 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 50, Pos; Connector Systems Samtec
67P4111
Socket, 1.27Mm, Smt, 50, Pos; Connector Systems Samtec 67P4111
SOCKET, 1.27MM, SMT, 50, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 50, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 50 Way Rohs Compliant Samtec - 68AJ2105 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 50 Way Rohs Compliant Samtec
68AJ2105
Socket, 1.27Mm, Smt, 50 Way Rohs Compliant Samtec 68AJ2105
SOCKET, 1.27MM, SMT, 50 WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, SMT, 50 WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803605 315-SFC-125-T2-F-D-A 67P4111 68AJ2105
Product Name PCB Sockets SMD Electronic Connector Socket, 1.27Mm, Smt, 50, Pos; Connector Systems Samtec Socket, 1.27Mm, Smt, 50 Way Rohs Compliant Samtec
Termination Solder Solder
Mounting Surface mount Surface Mount
Voltage Rating 350 volts 350 volts
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data