Receptacle 2.54mm low profile 12+12way
Receptacle 2.54mm low profile 12+12way
.100 High-Temp Variable Post Height Term
CONN RCPT 24POS 0.1 GOLD PCB
BOARD-BOARD CONN, SOCKET, 24WAY, 2ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7678928P | 7678928 | SDL-112-T-12 | SDL-112-T-12 | 11P6269 |
| Product Name | PCB Sockets | PCB Sockets | Terminals | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Conn, Socket, 24Way, 2Row; Connector Systems Samtec |
| Termination | Solder | Through hole | Solder | ||
| Category | Board to Board Connector | ||||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |