Samtec SFM-105-01-L-D PCB Socket
Samtec SFM-105-01-L-D PCB Socket
CONN RCPT 10POS 0.05 GOLD PCB Product overview: SFM-105-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-105-01-L-D can be used for catalog matching and distributor lookup.
CONN RCPT 10POS 0.05 GOLD PCB
SOCKET, 1.27MM, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7679063 | 7679063P | 315-SFM-105-01-L-D | SFM-105-01-L-D | 97P5038 |
| Product Name | PCB Sockets | PCB Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, 10 Position, 2Row; Connector Systems Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Solder | Solder | |
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Voltage Rating | 350 volts | 250 volts | 250 volts | ||
| Contact Pitch | 1.27 mm (0.0500 inch) |