Samtec SFM-105-02-L-D-A-K-T
Samtec SFM-105-02-L-D-A-K-T
CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFM-105-02-L-D-A-K-T
CONN RCPT 10POS 0.05 GOLD SMD
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN, RCPT, 10POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2089310 | 315-SFM-105-02-L-D-A-K-TR | SFM-105-02-L-D-A-K-TR | 23W3600 | 49AJ3495 |
| Product Name | PCB Sockets | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec | Conn, Rcpt, 10Pos, 2Row, 1.27Mm Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) | ||||
| Number of Contacts | 10 # |