.100 Mini Mate Isolated Power Connector
Samtec IPS1-120-01-S-D-RA PCB Socket
Samtec IPS1-120-01-S-D-RA PCB Socket
SOCKET, 2.54MM, RIGHT ANGLE, 2X20 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 40POS 0.1 GOLD PCB R/A
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | IPS1-120-01-S-D-RA | 2000255 | 11P5097 | IPS1-120-01-S-D-RA |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 2.54Mm, Right Angle, 2X20 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount Right Angle | Through Hole, Right Angle | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 40 # |