Samtec Inc. PCB Sockets IPS1-105-01-L-D-VS

Description
Samtec IPS1-105-01-L-D-VS PCB Socket
Request a Quote Datasheet
Description
Samtec IPS1-105-01-L-D-VS PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2000245 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000245
PCB Sockets 2000245
Samtec IPS1-105-01-L-D-VS PCB Socket

Samtec IPS1-105-01-L-D-VS PCB Socket

Supplier's Site
PCB Sockets - 2000244 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000244
PCB Sockets 2000244
Samtec IPS1-105-01-L-D-VS PCB Socket

Samtec IPS1-105-01-L-D-VS PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-IPS1-105-01-L-D-VS
SMD Electronic Connector 315-IPS1-105-01-L-D-VS
CONN RCPT 10POS 0.1 GOLD SMD Product overview: IPS1-105-01-L-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IPS1-105-01-L-D- VS can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.1 GOLD SMD Product overview: IPS1-105-01-L-D-VS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IPS1-105-01-L-D-VS can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - IPS1-105-01-L-D-VS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IPS1-105-01-L-D-VS
Pin & Socket Connectors IPS1-105-01-L-D-VS
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
IPS1-105-01-L-D-VS
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IPS1-105-01-L-D-VS
CONN RCPT 10POS 0.1 GOLD SMD

CONN RCPT 10POS 0.1 GOLD SMD

Supplier's Site
Socket, 2.54Mm, Smt, 10 Position; Connector Systems Samtec - 85T4998 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 10 Position; Connector Systems Samtec
85T4998
Socket, 2.54Mm, Smt, 10 Position; Connector Systems Samtec 85T4998
SOCKET, 2.54MM, SMT, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:IPS1 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:IPS1 Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000245 315-IPS1-105-01-L-D-VS IPS1-105-01-L-D-VS IPS1-105-01-L-D-VS 85T4998
Product Name PCB Sockets SMD Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, 10 Position; Connector Systems Samtec
Termination Solder Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data