Header 1.27mm through hole 40way
Header 1.27mm through hole 40way
BOARD-BOARD CONN, HEADER, 40WAY, 2ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7676736P | 7676736 | 11P4711 |
| Product Name | PCB Headers | PCB Headers | Board-Board Conn, Header, 40Way, 2Row; Connector Systems Samtec |
| Geometry | Straight | ||
| Category | Board to Board Connector; Wire to Board Connector | ||
| Connector Type | Header Connector | Board to Board Connector | |
| Termination | Solder | Through Hole |