Samtec Inc. Dual Electronic Connector SDL-108-T-12

Description
CONN RCPT .100" 16POS DUAL GOLD Product overview: SDL-108-T-12 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SDL-108-T-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT .100" 16POS DUAL GOLD Product overview: SDL-108-T-12 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SDL-108-T-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Electronic Connector
315-SDL-108-T-12
Dual Electronic Connector 315-SDL-108-T-12
CONN RCPT .100" 16POS DUAL GOLD Product overview: SDL-108-T-12 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SDL-108-T-12 can be used for catalog matching and distributor lookup.

CONN RCPT .100" 16POS DUAL GOLD Product overview: SDL-108-T-12 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SDL-108-T-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SDL-108-T-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SDL-108-T-12
Pin & Socket Connectors SDL-108-T-12
.100 Low Prof Double Row Screw Mach Skt

.100 Low Prof Double Row Screw Mach Skt

Buy Now
PCB Sockets - 7678919 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7678919
PCB Sockets 7678919
Receptacle 2.54mm low profile 8+8way

Receptacle 2.54mm low profile 8+8way

Supplier's Site
PCB Sockets - 7678919P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7678919P
PCB Sockets 7678919P
Receptacle 2.54mm low profile 8+8way

Receptacle 2.54mm low profile 8+8way

Supplier's Site
Board-Board Connector, Socket, 16Way, 2Row; Connector Systems Samtec - 11P6234 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 16Way, 2Row; Connector Systems Samtec
11P6234
Board-Board Connector, Socket, 16Way, 2Row; Connector Systems Samtec 11P6234
BOARD-BOARD CONNECTOR, SOCKET, 16WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 16WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SDL-108-T-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SDL-108-T-12
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SDL-108-T-12
CONN RCPT 16POS 0.1 GOLD PCB

CONN RCPT 16POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SDL-108-T-12 SDL-108-T-12 7678919 7678919P 11P6234 SDL-108-T-12
Product Name Dual Electronic Connector Pin & Socket Connectors PCB Sockets PCB Sockets Board-Board Connector, Socket, 16Way, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Through hole Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Mount Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data