RF COAXIAL, MMCX JACK, 75 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: No
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 2088906 | 11AC4567 |
| Product Name | Coaxial Connectors | Rf Coaxial, Mmcx Jack, 75 Ohm, Pcb; Connector Type Samtec |
| Category | Coaxial Connector | |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Termination | Through hole |