Header 1.27mm horizontal SMT 25+25way
Header 1.27mm horizontal SMT 25+25way
BOARD-BOARD CONNECTOR, HEADER, 50WAY, 2ROW; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7676806 | 7676806P | 11P4870 |
| Product Name | PCB Headers | PCB Headers | Board-Board Connector, Header, 50Way, 2Row; Connector Systems Samtec |
| Category | Board to Board Connector; Wire to Board Connector | ||
| Connector Type | Header Connector | Wire to Board Connector | |
| Termination | Solder | Surface Mount Right Angle | |
| Mounting | Surface mount |