CONN HDR 40POS SMD GOLD Product overview: QTE-020-01-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-020-01-F-D-A
Samtec QTE-020-01-F-D-A PCB Header
Samtec QTE-020-01-F-D-A PCB Header
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN HDR 40POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-QTE-020-01-F-D-A | 1799137 | 56P3719 | QTE-020-01-F-D-A |
| Product Name | SMD Electronic Connector | PCB Headers | Connector, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 225 volts | |||
| Current Rating | 2.0 amps | |||
| Category | Board to Board Connector | |||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty |