Samtec Inc. PCB Sockets SEAF-30-05.0-S-10-2-A-K-TR

Description
Samtec SEAF-30-05.0-S-10-2- A-K-TR
Request a Quote Datasheet
Description
Samtec SEAF-30-05.0-S-10-2- A-K-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1587760 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1587760
PCB Sockets 1587760
Samtec SEAF-30-05.0-S-10-2- A-K-TR

Samtec SEAF-30-05.0-S-10-2-A-K-TR

Supplier's Site
PCB Sockets - 1585670 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1585670
PCB Sockets 1585670
Samtec SEAF-30-05.0-S-10-2- A-K-TR

Samtec SEAF-30-05.0-S-10-2-A-K-TR

Supplier's Site
Pin & Socket Connectors - SEAF-30-05.0-S-10-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-30-05.0-S-10-2-A-K-TR
Pin & Socket Connectors SEAF-30-05.0-S-10-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293802-SEAF-30-05.0-S-10-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293802-SEAF-30-05.0-S-10-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293802-SEAF-30-05.0-S-10-2-A-K-TR
Win Source Part Number: 1293802-SEAF-30-05.0 -S-10-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 300 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm Height Above Board: 0.199" (5.05mm) Standard Package: 250 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAF30050S102AKTR,SA M8005DKR,SAM8005DKRI NACTIVE,Q5127158,SEA F-30-05.0-S-10-2-A-K -FR,SAM8005CT,SAM800 5TR,SAM8005DKR Base Product Number: SEAF-30

Win Source Part Number: 1293802-SEAF-30-05.0-S-10-2-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 300
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm
Height Above Board: 0.199" (5.05mm)
Standard Package: 250
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SEAF30050S102AKTR,SAM8005DKR,SAM8005DKRINACTIVE,Q5127158,SEAF-30-05.0-S-10-2-A-K-FR,SAM8005CT,SAM8005TR,SAM8005DKR
Base Product Number: SEAF-30

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF-30-05.0-S-10-2-A-K-TR
SMD Electronic Connector 308-SEAF-30-05.0-S-10-2-A-K-TR
CONN HD ARRAY RCPT 300P SMD GOLD Product overview: SEAF-30-05.0-S-10-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-05.0-S-1 0-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 300P SMD GOLD Product overview: SEAF-30-05.0-S-10-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-05.0-S-10-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-30-05.0-S-10-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-30-05.0-S-10-2-A-K-TR
CONN HD ARRAY RCPT 300P SMD GOLD

CONN HD ARRAY RCPT 300P SMD GOLD

Supplier's Site
Conn, Array Female, 300Pos, 10Row; Mezzanine Connector Type Samtec - 97P3920 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Array Female, 300Pos, 10Row; Mezzanine Connector Type Samtec
97P3920
Conn, Array Female, 300Pos, 10Row; Mezzanine Connector Type Samtec 97P3920
CONN, ARRAY FEMALE, 300POS, 10ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, ARRAY FEMALE, 300POS, 10ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Array Female, 300Pos, 10Row; Mezzanine Connector Type Samtec - 54AJ5368 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Array Female, 300Pos, 10Row; Mezzanine Connector Type Samtec
54AJ5368
Conn, Array Female, 300Pos, 10Row; Mezzanine Connector Type Samtec 54AJ5368
CONN, ARRAY FEMALE, 300POS, 10ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, ARRAY FEMALE, 300POS, 10ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 300Pos, 10Row Samtec - 51AK9355 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 300Pos, 10Row Samtec
51AK9355
Mezzanine Conn, Rcpt, 300Pos, 10Row Samtec 51AK9355
MEZZANINE CONN, RCPT, 300POS, 10ROW

MEZZANINE CONN, RCPT, 300POS, 10ROW

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1587760 SEAF-30-05.0-S-10-2-A-K-TR 1293802-SEAF-30-05.0-S-10-2-A-K-TR 308-SEAF-30-05.0-S-10-2-A-K-TR SEAF-30-05.0-S-10-2-A-K-TR 97P3920 51AK9355
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Array Female, 300Pos, 10Row; Mezzanine Connector Type Samtec Mezzanine Conn, Rcpt, 300Pos, 10Row Samtec
Category Board to Board Connector
Termination Solder
Mounting Surface mount SMD (SMT) Surface Mount
Voltage Rating 240 volts 240 volts
Unlock Full Specs
to access all available technical data