Samtec SFM-115-02-S-D-A-K-T
Samtec SFM-115-02-S-D-A-K-T
Samtec SFM-115-02-S-D-A-K-T
CONN RCPT 30POS 0.05 GOLD SMD Product overview: SFM-115-02-S-D-A-K-T
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2002054 | 2002055P | 315-SFM-115-02-S-D-A-K-TR | 97P5757 |
| Product Name | PCB Sockets | PCB Sockets | SMD Electronic Connector | Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec |
| Termination | Through hole | Solder | Solder | |
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 30 # |