SAL1 SERIES -- SERIAL ATA LINK CARD SOCKET
Samtec Inc.
Serial ATA Link Card Socket
SAL1 Series
Description
Surface Mount
20, 27, 30 and 40 Positions
Single Row
Selective Gold Plating
Description
Surface Mount
20, 27, 30 and 40 Positions
Single Row
Selective Gold Plating
Datasheet
Suppliers
Surface Mount
20, 27, 30 and 40 Positions
Single Row
Selective Gold Plating
- Surface Mount
- 20, 27, 30 and 40 Positions
- Single Row
- Selective Gold Plating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
SAL1 Series |
|
Product Name
|
Serial ATA Link Card Socket |
|
Category
|
Card Edge Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
32 #
View Details
3 suppliers
Gender
Female / Jack
Termination
Through Hole
Mounting
PC Mount
View Details
Category
Coaxial Connector
Gender
Male / Plug
Termination
Solder
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details