2.00 mm Tiger Claw Skt Strip
CONN RCPT 40POS 0.079 GOLD SMD
SOCKET, 2.0MM, VERT, 2X20 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RECEPTACLE, 40POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MMS-120-02-L-DV | 5077550 | MMS-120-02-L-DV | 11P5551 | 33AC2979 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.0Mm, Vert, 2X20 Position; Connector Systems Samtec | Connector, Receptacle, 40Pos, 2Row, 2Mm; Pitch Spacing Samtec |
| Termination | Solder | Solder | Surface Mount | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||||
| Number of Contacts | 40 # |