.080MM Edge RateHi-Speed Edge card conn
Board-to-Board / Mezzanine Connector
CARD EDGE CONN, DUAL SIDE, 20POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CONN EDGE DUAL FMALE 20POS 0.031
| Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HSEC8-110-01-S-DV-A | HSEC8-110-01-S-DV-A | 1592480 | 53AJ8276 | HSEC8-110-01-S-DV-A |
| Product Name | Board to Board & Mezzanine Connectors | Edge Connectors | Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Samtec | Edgeboard Connectors | |
| Connector Type | Board to Board Connector | Card Edge Connector | |||
| Category | Card Edge Connector | ||||
| Gender | Male / Plug; Female / Jack | ||||
| Termination | Solder | Solder | Solder |