0.50 mm Q Pairs High-Speed Ground Plane
Manufacturer: Samtec Inc.
Win Source Part Number: 733571-QSH-030-01-L-
Packaging: Tray
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Height Above Board: 0.128" (3.25mm)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Samtec QSH-030-01-L-D-A PCB Socket
CONN RCPT 60POS SMD GOLD Product overview: QSH-030-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSH-030-01-L-D-A
CONN RCPT HI-SPD .5MM 60POS DL
STACKING CONNECTOR, RECEPTACLE, 60 POSITION, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN RCPT 60POS SMD GOLD
| Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QSH-030-01-L-D-A | 733571-QSH-030-01-L-D-A | 7678701 | 308-QSH-030-01-L-D-A | 680-QSH-030-01-L-D-A | 19M9181 | QSH-030-01-L-D-A |
| Product Name | Pin & Socket Connectors | Newest Parts - QSH-030-01-L-D-A | PCB Sockets | SMD Electronic Connector | CONN RCPT HI-SPD .5MM 60POS DL | Stacking Connector, Receptacle, 60 Position, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | SMD | Surface mount | Surface Mount | ||||
| Category | Board to Board Connector | ||||||
| Termination | Solder | ||||||
| Voltage Rating | 125 volts | 175 volts |