75 Ohm MCX Jack or Plug, Board Connector
CONN MCX JACK R/A 75 OHM SOLDER
RF COAXIAL, MCX PLUG, 75 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: No
RF Connectors / Coaxial Connectors
| Richardson RFPD | RS Components, Ltd. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | MCX7-P-C-H-RA-CA3 | 1800073 | MCX7-P-C-H-RA-CA3 | MCX7-P-C-H-RA-CA3 | 76R6927 | MCX7-P-C-H-RA-CA3 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connectors | RF & Microwave | Coaxial Connector (RF) Assemblies | Rf Coaxial, Mcx Plug, 75 Ohm, Cable; Connector Type Samtec | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug; Female / Jack | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Right Angle | Right Angle; Right Angle Plug | Right Angle | |||
| Category | Coaxial Connector | |||||
| Termination | Solder |