Samtec QRF8-026-05.0-L-D-A-
Samtec QRF8-026-05.0-L-D-A-
Samtec QRF8-026-05.0-L-D-A-
CONN ARRAY RCPT 52POS SMD GOLD Product overview: QRF8-026-05.0-L-D-A-
0.80 mm Q Rate Slim Body Ground Plane Sk
CONN ARRAY RCPT 52POS SMD GOLD
QRF8-026-05.0-L-D-A-
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2000531P | 2000531 | 308-QRF8-026-05.0-L-D-A-GP-K-TR | QRF8-026-05.0-L-D-A-GP-K-TR | QRF8-026-05.0-L-D-A-GP-K-TR | 97AH5154 |
| Product Name | PCB Sockets | PCB Sockets | SMD Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Qrf8-026-05.0-L-D-A-Gp-K-Tr - Tape & Reel Rohs Compliant Samtec |
| Termination | Solder | Solder | ||||
| Mounting | Surface mount | |||||
| Contact Pitch | 0.8800 mm (0.0346 inch) | |||||
| Number of Contacts | 52 # |