1.00 mm Mini Edge Card Skt Vertical
Manufacturer: Samtec Inc.
Win Source Part Number: 926925-MEC1-108-02-L
Series: MEC1
Operating Temperature Range: -55°C ~ 125°C
Features: 16 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Package: Tube
Mounting: Surface Mount
Family Name: MEC1-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN EDGE DUAL FMALE 16POS 0.039 Product overview: MEC1-108-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-108-02-L-D-
Samtec MEC1-108-02-L-D-A Edge Connector
Samtec MEC1-108-02-L-D-A Edge Connector
CARD EDGE CONN, DUAL SIDE, 16POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MEC1-108-02-L-D-A | 926925-MEC1-108-02-L-D-A | 303-MEC1-108-02-L-D-A | 7676913 | 7676913P | 85T5526 |
| Product Name | Pin & Socket Connectors | Card Edge Connectors - Edgeboard Connectors - MEC1-108-02-L-D-A | Dual Electronic Connector | Edge Connectors | Edge Connectors | Card Edge Conn, Dual Side, 16Pos, Smd; Card Edge Connector Type Samtec |
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | |||
| Mounting | Surface Mount | Surface mount | Surface Mount | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||
| Termination | Solder | Solder | Solder | |||
| Voltage Rating | 300 volts |