The QFSS Series from Samtec Inc. features rugged, high-speed interconnects designed for surface mount applications. It offers a pitch of 0.635 mm (0.025 inches) and supports configurations with up to 104 contacts per row. The connectors are available in various pin counts, including options for differential pairs and power pins. The insulator material is liquid crystal polymer, while the terminal and ground plane materials are phosphor bronze, with gold plating over nickel for durability. The operating temperature range is from -55 °C to +125 °C, with a current rating of 3.4 A per pin and a voltage rating of 300 VAC/424 VDC. The QFSS connectors are also lead-free solderable and come with tape and reel packaging options for efficient handling.
| Samtec Inc. | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | QFSS Series |
| Product Name | Q2 Rugged/High Speed Interconnects |
| Category | Board to Board Connector |
| Connector Type | PC/104 Connector |
| Gender | Female / Jack |
| Termination | PCB |