.080MM Edge RateHi-Speed Edge card conn
CONN EDGE DUAL FML 160POS 0.031 Product overview: HSEC8-180-01-L-DV-A-
Win Source Part Number: 958693-HSEC8-180-01-
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: Edge Rate™ HSEC8
Number of Positions: 160
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide, Locking Ramp
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 42
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 80
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 2041119-1; 1775838-2; 75783-0132; HSEC8-120-01-SM-DV-A
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: HSEC8-180-01-L-DV-A-
Base Product Number: HSEC8-180
CARD EDGE CONN, DUAL SIDE, 160POS, SMD ROHS COMPLIANT: YES
CARD EDGE CONN, DUAL SIDE, 160POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:160 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CONN EDGE DUAL FML 160POS 0.031
| RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2088702 | HSEC8-180-01-L-DV-A-K | 303-HSEC8-180-01-L-DV-A-K | 958693-HSEC8-180-01-L-DV-A-K | 73AJ6552 | 95AH5618 | HSEC8-180-01-L-DV-A-K |
| Product Name | Edge Connectors | Dual Electronic Connector | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual Side, 160Pos, Smd Rohs Compliant Samtec | Card Edge Conn, Dual Side, 160Pos, Th; Card Edge Connector Type Samtec | Edgeboard Connectors | |
| Category | Card Edge Connector | ||||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||||
| Mounting | Surface mount | SMD (SMT) | Surface Mount | Surface Mount | |||
| Contact Pitch | 0.8000 mm (0.0315 inch) | ||||||
| Number of Contacts | 160 # |