Samtec Inc. PCB Headers FTSH-105-01-L-DH

Description
Header 1.27mm horizontal SMT 5+5way
Request a Quote
Description
Header 1.27mm horizontal SMT 5+5way
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7676768P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7676768P
PCB Headers 7676768P
Header 1.27mm horizontal SMT 5+5way

Header 1.27mm horizontal SMT 5+5way

Supplier's Site
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec - 11P4813 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec
11P4813
Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec 11P4813
BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7676768P 11P4813
Product Name PCB Headers Board-Board Connector, Header, 10Way, 2Row; Connector Systems Samtec
Geometry Right Angle
Unlock Full Specs
to access all available technical data