FW SERIES -- MICRO PITCH BOARD-TO-BOARD TERMINAL STRIP
Samtec Inc.
Micro Pitch Board-to-Board Terminal Strip
FW Series
Description
Through Hole and Right Angle
Available up to 24 Pins Per Row
Single Row
Tin Plating
Description
Through Hole and Right Angle
Available up to 24 Pins Per Row
Single Row
Tin Plating
Suppliers
Micro Pitch Board-to-Board Terminal Strip
FW Series
Through Hole and Right Angle
Available up to 24 Pins Per Row
Single Row
Tin Plating
- Through Hole and Right Angle
- Available up to 24 Pins Per Row
- Single Row
- Tin Plating
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
FW Series |
|
Product Name
|
Micro Pitch Board-to-Board Terminal Strip |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Header Connector; Header
Mounting
Through Hole
Current Rating
3.0 amps
View Details
2 suppliers
Keystone Electronics Corp.
Mounting
Through Hole, Right Angle
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Omnetics Connector Corporation
Category
Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination
Through Hole
Mounting
PC Mount
View Details