Samtec Inc. PCB Sockets SFM-115-02-S-D-LC

Description
Samtec SFM-115-02-S-D-LC PCB Socket
Request a Quote
Description
Samtec SFM-115-02-S-D-LC PCB Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFM-115-02-S-D-LC is a 30-position receptacle connector from the Tiger Eye,Ñ¢ series by Win Source Electronics. It features a 0.050" (1.27 mm) pitch and is designed for surface mount applications. The connector is constructed from black LCP (Liquid Crystal Polymer) and utilizes BeCu (Beryllium Copper) for its contacts, which are available with gold or tin plating options. It operates within a temperature range of -55°C to +125°C and has a current rating of 3.7 A per pin when two pins are powered. The connector is suitable for high-density applications and offers various mounting options, including screw-down, locking clip, and friction latching. It is also qualified for severe environment testing, aligning with MIL-DTL-55302 standards. The product is packaged in tubes and has a moisture sensitivity level (MSL) of 1, indicating it can be handled without special precautions.

Datasheet Summary
Powered by GS/AI

The SFM-115-02-S-D-LC is a 30-position receptacle connector from the Tiger Eye,Ñ¢ series by Win Source Electronics. It features a 0.050" (1.27 mm) pitch and is designed for surface mount applications. The connector is constructed from black LCP (Liquid Crystal Polymer) and utilizes BeCu (Beryllium Copper) for its contacts, which are available with gold or tin plating options. It operates within a temperature range of -55°C to +125°C and has a current rating of 3.7 A per pin when two pins are powered. The connector is suitable for high-density applications and offers various mounting options, including screw-down, locking clip, and friction latching. It is also qualified for severe environment testing, aligning with MIL-DTL-55302 standards. The product is packaged in tubes and has a moisture sensitivity level (MSL) of 1, indicating it can be handled without special precautions.

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1801665 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801665
PCB Sockets 1801665
Samtec SFM-115-02-S-D-LC PCB Socket

Samtec SFM-115-02-S-D-LC PCB Socket

Supplier's Site
PCB Sockets - 1801461 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801461
PCB Sockets 1801461
Samtec SFM-115-02-S-D-LC PCB Socket

Samtec SFM-115-02-S-D-LC PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SFM-115-02-S-D-LC
SMD Electronic Connector 315-SFM-115-02-S-D-LC
CONN RCPT 30POS 0.05 GOLD SMD Product overview: SFM-115-02-S-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-115-02-S-D-L C can be used for catalog matching and distributor lookup.

CONN RCPT 30POS 0.05 GOLD SMD Product overview: SFM-115-02-S-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-115-02-S-D-LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - SFM-115-02-S-D-LC - 894262-SFM-115-02-S-D-LC - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SFM-115-02-S-D-LC
894262-SFM-115-02-S-D-LC
Rectangular Connectors - SFM-115-02-S-D-LC 894262-SFM-115-02-S-D-LC
Manufacturer: Samtec Inc. Win Source Part Number: 894262-SFM-115-02-S- D-LC Series: Tiger Eye™ SFM Operating Temperature Range: -55°C ~ 125°C Features: 30 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: SFM-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM10693, SFM-115-02-S-D-LC-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 894262-SFM-115-02-S-D-LC
Series: Tiger Eye™ SFM
Operating Temperature Range: -55°C ~ 125°C
Features: 30 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: SFM-115
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM10693, SFM-115-02-S-D-LC-ND

Buy Now Datasheet
CONN RECEPT 30POS .050 SMT - 680-SFM-115-02-S-D-LC - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 30POS .050 SMT
680-SFM-115-02-S-D-LC
CONN RECEPT 30POS .050 SMT 680-SFM-115-02-S-D-LC
CONN RECEPT 30POS .050 SMT

CONN RECEPT 30POS .050 SMT

Supplier's Site
Socket, 1.27Mm, Smt, 30 Position, 2Row; Connector Systems Samtec - 46P6744 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 30 Position, 2Row; Connector Systems Samtec
46P6744
Socket, 1.27Mm, Smt, 30 Position, 2Row; Connector Systems Samtec 46P6744
SOCKET, 1.27MM, SMT, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 30 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SFM-115-02-S-D-LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFM-115-02-S-D-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-115-02-S-D-LC
CONN RCPT 30POS 0.05 GOLD SMD

CONN RCPT 30POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801665 315-SFM-115-02-S-D-LC 894262-SFM-115-02-S-D-LC 680-SFM-115-02-S-D-LC 46P6744 SFM-115-02-S-D-LC
Product Name PCB Sockets SMD Electronic Connector Rectangular Connectors - SFM-115-02-S-D-LC CONN RECEPT 30POS .050 SMT Socket, 1.27Mm, Smt, 30 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Mounting Surface mount Surface Mount Surface Mount Surface Mount
Voltage Rating 250 volts 250 volts 250 volts
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data