QSS SERIES -- Q STRIP® HIGH SPEED INTERCONNECTS
Samtec Inc.
Q Strip® High Speed Interconnects
QSS Series
Description
Surface Mount
Available up to 125 Contacts Per Row
Double Row
Gold Plating
Extended Life Product (ELP)
Description
Surface Mount
Available up to 125 Contacts Per Row
Double Row
Gold Plating
Extended Life Product (ELP)
Suppliers
Surface Mount
Available up to 125 Contacts Per Row
Double Row
Gold Plating
Extended Life Product (ELP)
- Surface Mount
- Available up to 125 Contacts Per Row
- Double Row
- Gold Plating
- Extended Life Product (ELP)
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
QSS Series |
|
Product Name
|
Q Strip® High Speed Interconnects |
|
Category
|
Board to Board Connector
|
|
Gender
|
Female / Jack
|
|
Termination
|
PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Surface Mount, Right Angle
View Details
Connector Type
2.92mm Connector; 2.92mm Female
Gender
Female / Jack
Frequency
0.000 to 40.000 GHz
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details