Classic Skt Strips 2.00 mm (.0787")
2.00 mm Tiger Claw Skt Strip
CONN RCPT 2POS 0.079 GOLD PCB
CONNECTOR, RCPT, 2POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2088909 | MMS-102-01-F-SV | MMS-102-01-F-SV | 95AC4745 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 2Pos, 1Row, 2Mm; Connector Systems Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | |
| Contact Pitch | 2 mm (0.0787 inch) |