2.00 mm Tiger Claw Skt Strip
SOCKET, 2.0MM, VERT, 2X3 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 6POS 0.079 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MMS-103-02-L-DV | 1798824 | 11P5288 | MMS-103-02-L-DV |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 2.0Mm, Vert, 2X3 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2 mm (0.0787 inch) |