Samtec SFM-115-01-S-D-A PCB Socket
Samtec SFM-115-01-S-D-A PCB Socket
CONN RCPT 30POS 0.05 GOLD PCB
SOCKET, 1.27MM, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa
SOCKET, 1.27MM, 2X15WAY ROHS COMPLIANT: YES
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2089339 | SFM-115-01-S-D-A | 71P8546 | 68AJ2113 |
| Product Name | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, 30 Position, 2Row; Connector Systems Samtec | Socket, 1.27Mm, 2X15Way Rohs Compliant Samtec |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Through Hole | Through Hole Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 30 # |