Samtec Inc. PCB Headers HTST-105-01-L-DV

Description
Samtec HTST-105-01-L-DV PCB Header
Request a Quote Datasheet
Description
Samtec HTST-105-01-L-DV PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1586086 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1586086
PCB Headers 1586086
Samtec HTST-105-01-L-DV PCB Header

Samtec HTST-105-01-L-DV PCB Header

Supplier's Site
PCB Headers - 1592334 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1592334
PCB Headers 1592334
Samtec HTST-105-01-L-DV PCB Header

Samtec HTST-105-01-L-DV PCB Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-HTST-105-01-L-DV
SMD Electronic Connector 314-HTST-105-01-L-DV
CONN HEADER SMD 10POS 2.54MM Product overview: HTST-105-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-105-01-L-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 2.54MM Product overview: HTST-105-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTST-105-01-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-To-Board Connector, Shrouded, Htst Series, Surface Mount, Header, 10, 2.54 Mm Rohs Compliant Samtec - 71Y9092 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Shrouded, Htst Series, Surface Mount, Header, 10, 2.54 Mm Rohs Compliant Samtec
71Y9092
Board-To-Board Connector, Shrouded, Htst Series, Surface Mount, Header, 10, 2.54 Mm Rohs Compliant Samtec 71Y9092
Board-To-Board Connector, Shrouded, HTST Series, Surface Mount, Header, 10, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Shrouded, HTST Series, Surface Mount, Header, 10, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Shrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec - 84AC1745 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
84AC1745
Conn Shrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec 84AC1745
CONN SHRD HDR HDR 10 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

CONN SHRD HDR HDR 10 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec - 53AJ8277 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec
53AJ8277
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec 53AJ8277
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:HTST Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST SMD Tube - 680-HTST-105-01-L-DV - Utmel Electronic Limited
Hong Kong, China
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST SMD Tube
680-HTST-105-01-L-DV
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST SMD Tube 680-HTST-105-01-L-DV
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST SMD Tube

Conn Shrouded Header HDR 10 POS 2.54mm Solder ST SMD Tube

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1586086 314-HTST-105-01-L-DV 71Y9092 84AC1745 53AJ8277 680-HTST-105-01-L-DV
Product Name PCB Headers SMD Electronic Connector Board-To-Board Connector, Shrouded, Htst Series, Surface Mount, Header, 10, 2.54 Mm Rohs Compliant Samtec Conn Shrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec Conn Shrouded Header HDR 10 POS 2.54mm Solder ST SMD Tube
Category Wire to Board Connector
Connector Type Header Connector Board to Board Connector Wire to Board Connector
Termination Solder Solder Surface Mount Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data