CONN HDR 60POS SMD GOLD Product overview: QTH-030-01-L-D-A-K-T
Samtec QTH-030-01-L-D-A-K-T
Samtec QTH-030-01-L-D-A-K-T
Samtec QTH-030-01-L-D-A-K-T
Samtec QTH-030-01-L-D-A-K-T
Manufacturer: Samtec Inc.
Win Source Part Number: 802704-QTH-030-01-L-
Packaging: Reel
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane), Pick and Place
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 5mm
Height Above Board: 0.160" (4.06mm)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 425
MSL Level: 1 (Unlimited)
CONN, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONNECTOR, STACKING, HEADER, 60 POSITION, 2ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
MEZZANINE CONN, HEADER, 60POS, 0.5MM ROHS COMPLIANT: YES
CONN HDR 60POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-QTH-030-01-L-D-A-K-TR | 1802786P | 1802532 | 1587570 | 802704-QTH-030-01-L-D-A-K-TR | 97AC9169 | 96P5332 | QTH-030-01-L-D-A-K-TR |
| Product Name | SMD Electronic Connector | PCB Headers | PCB Headers | PCB Headers | Rectangular Connectors - QTH-030-01-L-D-A-K-TR | Conn, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec | Connector, Stacking, Header, 60 Position, 2Row, 0.5Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 175 volts | |||||||
| Current Rating | 2.0 amps | |||||||
| Geometry | Straight | |||||||
| Category | Wire to Board Connector | Board to Board Connector | ||||||
| Connector Type | Header Connector | Header Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |