2.00 mm Tiger Claw Skt Strip
Board-To-Board Connector, MMS Series, Surface Mount, Receptacle, 4, 2 mm, Gold Plated Contacts RoHS Compliant: Yes
SOCKET, 2.0MM, VERT, 1X4 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 4POS 0.079 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MMS-104-02-L-SV | 1798776 | 69W9895 | 11P5306 | MMS-104-02-L-SV |
| Product Name | Pin & Socket Connectors | PCB Sockets | Board-To-Board Connector, Mms Series, Surface Mount, Receptacle, 4, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec | Socket, 2.0Mm, Vert, 1X4 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |