Samtec QTE-020-01-L-D-A PCB Header
Manufacturer: Samtec Inc.
Win Source Part Number: 1332048-QTE-020-01-L
Category: Connectors, Interconnects>Rectan
Packaging: Tray
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Mated Stacking Heights: 5mm
Height Above Board: 0.168" (4.27mm)
Standard Package: 96
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: QTE02001LDA,SAM8128
Base Product Number: QTE-020
RoHS Status: ROHS3 Compliant
Board-to-Board / Mezzanine Connector
CONN HDR 40POS SMD GOLD Product overview: QTE-020-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTE-020-01-L-D-A
MEZZANINE CONN, HEADER, 40POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN HDR 40POS SMD GOLD
| RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4822393 | 1332048-QTE-020-01-L-D-A | QTE-020-01-L-D-A | 308-QTE-020-01-L-D-A | 53AJ8292 | QTE-020-01-L-D-A |
| Product Name | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | SMD Electronic Connector | Mezzanine Conn, Header, 40Pos, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||||
| Connector Type | Header Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | |||||
| Mounting | Surface mount | Surface Mount | Surface Mount |