HPT SERIES -- MICRO PITCH BOARD-TO-BOARD TERMINAL STRIP
Samtec Inc.
Micro Pitch Board-to-Board Terminal Strip
HPT Series
Description
Right Angle
Available up to 34 Pins Per Row
Double Row
Selective Gold Plating
Description
Right Angle
Available up to 34 Pins Per Row
Double Row
Selective Gold Plating
Suppliers
Micro Pitch Board-to-Board Terminal Strip
HPT Series
Right Angle
Available up to 34 Pins Per Row
Double Row
Selective Gold Plating
- Right Angle
- Available up to 34 Pins Per Row
- Double Row
- Selective Gold Plating
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
HPT Series |
|
Product Name
|
Micro Pitch Board-to-Board Terminal Strip |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Board to Board Connector; Wire to Board Connector
Connector Type
Header Connector
Termination
Solder
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Connector Type
Header Connector; Header
Mounting
Through Hole
Current Rating
3.0 amps
View Details
2 suppliers
Gender
Female / Jack
Termination
Through Hole
Mounting
PC Mount
View Details