CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFM-110-02-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-110-02-L-D-A
Samtec SFM-110-02-L-D-A PCB Socket
Samtec SFM-110-02-L-D-A PCB Socket
SOCKET, 1.27MM, SMT, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts;
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SFM-110-02-L-D-A | 1587765 | 97P5428 | 15AC8631 |
| Product Name | SMD Electronic Connector | PCB Sockets | Socket, 1.27Mm, Smt, 20 Position, 2Row; Connector Systems Samtec | Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Pitch Spacing Samtec |
| Termination | Solder | Solder | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 3.2 amps | |||
| Category | Board to Board Connector |