Samtec LPHT-04-24-L-RT1-GP PCB Socket
Samtec LPHT-04-24-L-RT1-GP PCB Socket
CONNECTOR, RECTNGLR, PLUG, 28POS, PCB; No. of Contacts:28Contacts;
CONN PLUG LPHPOWER 28POS PCB
CONN PLUG LPHPOWER 28POS PCB
| RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2000288 | 40AC1885 | LPHT-04-24-L-RT1-GP | LPHT-04-24-L-RT1-GP |
| Product Name | PCB Sockets | Connector, Rectnglr, Plug, 28Pos, Pcb; No. Of Contacts Samtec | Backplane Connectors - Specialized | Specialized |
| Termination | Solder | Through Hole | Solder | |
| Mounting | Surface mount | PCB Mount | Through Hole, Right Angle | |
| Contact Pitch | 1.27 mm (0.0500 inch) |