Samtec Inc. PCB Headers LSS-120-01-L-DV-A

Description
Samtec LSS-120-01-L-DV-A PCB Header
Request a Quote Datasheet
Description
Samtec LSS-120-01-L-DV-A PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 5077263 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5077263
PCB Headers 5077263
Samtec LSS-120-01-L-DV-A PCB Header

Samtec LSS-120-01-L-DV-A PCB Header

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSS-120-01-L-DV-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSS-120-01-L-DV-A
CONN SELF-MATE 40POS SMD GOLD

CONN SELF-MATE 40POS SMD GOLD

Supplier's Site
Socket, 0.635Mm, 40 Position; Mezzanine Connector Type Samtec - 85T5351 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, 40 Position; Mezzanine Connector Type Samtec
85T5351
Socket, 0.635Mm, 40 Position; Mezzanine Connector Type Samtec 85T5351
SOCKET, 0.635MM, 40 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

SOCKET, 0.635MM, 40 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5077263 LSS-120-01-L-DV-A 85T5351
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Socket, 0.635Mm, 40 Position; Mezzanine Connector Type Samtec
Category Board to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCA-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1526-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details