Samtec Inc. PCB Sockets SEAF-30-06.5-L-06-2-A-K-TR

Description
Samtec SEAF-30-06.5-L-06-2- A-K-TR
Request a Quote Datasheet
Description
Samtec SEAF-30-06.5-L-06-2- A-K-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2089180 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2089180
PCB Sockets 2089180
Samtec SEAF-30-06.5-L-06-2- A-K-TR

Samtec SEAF-30-06.5-L-06-2-A-K-TR

Supplier's Site
PCB Sockets - 2089179 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2089179
PCB Sockets 2089179
Samtec SEAF-30-06.5-L-06-2- A-K-TR

Samtec SEAF-30-06.5-L-06-2-A-K-TR

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293807-SEAF-30-06.5-L-06-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293807-SEAF-30-06.5-L-06-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293807-SEAF-30-06.5-L-06-2-A-K-TR
Win Source Part Number: 1293807-SEAF-30-06.5 -L-06-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 180 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 13mm, 13.5mm, 15.5mm, 17.5mm, 19.5mm Height Above Board: 0.258" (6.55mm) Standard Package: 200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14344TR,SAM14344D KR,SEAF-30-06.5-L-06 -2-A-K-TR,SAM14344DK R,SAM14344DKRINACTIV E,SAM14344CT Base Product Number: SEAF-30

Win Source Part Number: 1293807-SEAF-30-06.5-L-06-2-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 180
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 13mm, 13.5mm, 15.5mm, 17.5mm, 19.5mm
Height Above Board: 0.258" (6.55mm)
Standard Package: 200
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14344TR,SAM14344DKR,SEAF-30-06.5-L-06-2-A-K-TR,SAM14344DKR,SAM14344DKRINACTIVE,SAM14344CT
Base Product Number: SEAF-30

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF-30-06.5-L-06-2-A-K-TR
SMD Electronic Connector 308-SEAF-30-06.5-L-06-2-A-K-TR
CONN HD ARRAY RCPT 180P SMD GOLD Product overview: SEAF-30-06.5-L-06-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-06.5-L-0 6-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 180P SMD GOLD Product overview: SEAF-30-06.5-L-06-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-06.5-L-06-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SEAF-30-06.5-L-06-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-30-06.5-L-06-2-A-K-TR
Pin & Socket Connectors SEAF-30-06.5-L-06-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-30-06.5-L-06-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-30-06.5-L-06-2-A-K-TR
CONN HD ARRAY RCPT 180P SMD GOLD

CONN HD ARRAY RCPT 180P SMD GOLD

Supplier's Site
.050
Chicago, IL, United States
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
97AH5255
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec 97AH5255
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2089180 1293807-SEAF-30-06.5-L-06-2-A-K-TR 308-SEAF-30-06.5-L-06-2-A-K-TR SEAF-30-06.5-L-06-2-A-K-TR SEAF-30-06.5-L-06-2-A-K-TR 97AH5255
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
Termination Solder
Mounting Surface mount SMD (SMT)
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 180 #
Unlock Full Specs
to access all available technical data