Samtec Inc. PCB Sockets PTHF-130-02-G-Q-368

Description
2.00mm PTHF PC/104 plus PCB socket, 120P
Request a Quote Datasheet
Description
2.00mm PTHF PC/104 plus PCB socket, 120P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1585611 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1585611
PCB Sockets 1585611
2.00mm PTHF PC/104 plus PCB socket, 120P

2.00mm PTHF PC/104 plus PCB socket, 120P

Supplier's Site
PCB Sockets - 1587732 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1587732
PCB Sockets 1587732
2.00mm PTHF PC/104 plus PCB socket, 120P

2.00mm PTHF PC/104 plus PCB socket, 120P

Supplier's Site
Pin & Socket Connectors - PTHF-130-02-G-Q-368 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
PTHF-130-02-G-Q-368
Pin & Socket Connectors PTHF-130-02-G-Q-368
2.00 mm PC104-Plus Self-nesting Skt

2.00 mm PC104-Plus Self-nesting Skt

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - PTHF-130-02-G-Q-368 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
PTHF-130-02-G-Q-368
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets PTHF-130-02-G-Q-368
CONN RCPT 120POS 0.079 GOLD PCB

CONN RCPT 120POS 0.079 GOLD PCB

Supplier's Site
Connector Rohs Compliant Samtec - 38AH1568 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
38AH1568
Connector Rohs Compliant Samtec 38AH1568
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Connector, Rcpt, 120Pos, 4Row, 2Mm; Connector Systems Samtec - 53AJ6479 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 120Pos, 4Row, 2Mm; Connector Systems Samtec
53AJ6479
Connector, Rcpt, 120Pos, 4Row, 2Mm; Connector Systems Samtec 53AJ6479
CONNECTOR, RCPT, 120POS, 4ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:PTHF Series RoHS Compliant: Yes

CONNECTOR, RCPT, 120POS, 4ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Through Hole Mount; Product Range:PTHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1585611 PTHF-130-02-G-Q-368 PTHF-130-02-G-Q-368 38AH1568 53AJ6479
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector Rohs Compliant Samtec Connector, Rcpt, 120Pos, 4Row, 2Mm; Connector Systems Samtec
Category Board to Board Connector
Termination Press-in Press-Fit, Solder
Mounting Through hole Through Hole Through Hole Mount
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data