Samtec SFM-105-02-S-D-K-TR PCB Socket
Samtec SFM-105-02-S-D-K-TR PCB Socket
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN RCPT 10POS 0.05 GOLD SMD
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2089312 | 97P5095 | SFM-105-02-S-D-K-TR |
| Product Name | PCB Sockets | Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | |
| Mounting | Surface mount | Surface Mount | Surface Mount |
| Contact Pitch | 1.27 mm (0.0500 inch) | ||
| Number of Contacts | 10 # |