Samtec MUSB-05-S-B-SM-A USB Connector
Samtec MUSB-05-S-B-SM-A USB Connector
USB Connectors Mini USB 2.0 Interface
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
Mini USB 2.0 Interface RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1800154 | MUSB-05-S-B-SM-A | MUSB-05-S-B-SM-A | 33R0875 | 12R2736 |
| Product Name | USB Connectors | USB Connectors | USB Connectors | Mini Usb, 2.0 Type B, Receptacle, Smt; Usb Connector Type Samtec | Mini Usb 2.0 Interface Rohs Compliant Samtec |
| Category | USB | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount |