MEC6-RA SERIES -- MICRO EDGE CARD
Samtec Inc.
Micro Edge Card
MEC6-RA Series
Description
Surface Mount
Available on 10, 20, 30, 40 and 50 Positions Per Row
Double Row
Selective Gold Plating
Description
Surface Mount
Available on 10, 20, 30, 40 and 50 Positions Per Row
Double Row
Selective Gold Plating
Datasheet
Suppliers
Surface Mount
Available on 10, 20, 30, 40 and 50 Positions Per Row
Double Row
Selective Gold Plating
- Surface Mount
- Available on 10, 20, 30, 40 and 50 Positions Per Row
- Double Row
- Selective Gold Plating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
MEC6-RA Series |
|
Product Name
|
Micro Edge Card |
|
Category
|
Card Edge Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Surface Mount
View Details
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
24 #
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Connector Type
2.92mm Connector; 2.92mm Female
Gender
Female / Jack
Frequency
0.000 to 40.000 GHz
View Details