Samtec Inc. PCB Sockets HLE-115-02-L-DV

Description
Samtec HLE-115-02-L-DV PCB Socket
Request a Quote Datasheet
Description
Samtec HLE-115-02-L-DV PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2088668 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2088668
PCB Sockets 2088668
Samtec HLE-115-02-L-DV PCB Socket

Samtec HLE-115-02-L-DV PCB Socket

Supplier's Site
PCB Sockets - 2088667 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2088667
PCB Sockets 2088667
Samtec HLE-115-02-L-DV PCB Socket

Samtec HLE-115-02-L-DV PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HLE-115-02-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HLE-115-02-L-DV
CONN RCPT 30POS 0.1 GOLD SMD

CONN RCPT 30POS 0.1 GOLD SMD

Supplier's Site
Socket, 2.54Mm, Smt, 2X15 Position; Connector Systems Samtec - 84T4131 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X15 Position; Connector Systems Samtec
84T4131
Socket, 2.54Mm, Smt, 2X15 Position; Connector Systems Samtec 84T4131
SOCKET, 2.54MM, SMT, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2088668 HLE-115-02-L-DV 84T4131
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Smt, 2X15 Position; Connector Systems Samtec
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 30 #
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Nano Strip Connectors - A79048-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details