Samtec QTH-030-01-L-D-A PCB Header
Samtec QTH-030-01-L-D-A PCB Header
CONN HDR 60POS SMD GOLD Product overview: QTH-030-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-030-01-L-D-A
Manufacturer: Samtec Inc.
Win Source Part Number: 809156-QTH-030-01-L-
Packaging: Tray
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide, Ground Bus (Plane)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 5mm
Height Above Board: 0.160" (4.06mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONN MICRO HS TERM STRP HDR 60 POS 0.5MM SLDR ST SMD ROHS COMPLIANT: YES
MEZZANINE CONN, HEADER, 60POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN HDR 60POS SMD GOLD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7678745 | 7678745P | 308-QTH-030-01-L-D-A | 809156-QTH-030-01-L-D-A | 38AH1627 | 53AJ8295 | QTH-030-01-L-D-A |
| Product Name | PCB Headers | PCB Headers | SMD Electronic Connector | Rectangular Connectors - QTH-030-01-L-D-A | Conn Micro Hs Term Strp Hdr 60 Pos 0.5Mm Sldr St Smd Rohs Compliant Samtec | Mezzanine Conn, Header, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty | |||
| Termination | Solder | ||||||
| Mounting | Surface mount | SMD | Surface Mount | ||||
| Contact Pitch | 0.5000 mm (0.0197 inch) |