Samtec Inc. PCB Headers HTSS-105-01-L-DV

Description
2.54mm HTSS series SMT header, 10P
Request a Quote Datasheet
Description
2.54mm HTSS series SMT header, 10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1585879 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1585879
PCB Headers 1585879
2.54mm HTSS series SMT header, 10P

2.54mm HTSS series SMT header, 10P

Supplier's Site
PCB Headers - 1592324 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1592324
PCB Headers 1592324
2.54mm HTSS series SMT header, 10P

2.54mm HTSS series SMT header, 10P

Supplier's Site
Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec - 41T2472 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec
41T2472
Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec 41T2472
HEADER, 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1585879 41T2472
Product Name PCB Headers Header, 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51812-10300000AALF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details